TE Connectivity Rings & Spades 341039

Description
Body Features Plating Material : Nickel, Copper Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 27.78 MM  [1.094 INCH ] Stud Diameter : 6.22 MM  [.245 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 3.5 MM  [.138 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Stud Size : M6 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote
Description
Body Features Plating Material : Nickel, Copper Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 27.78 MM  [1.094 INCH ] Stud Diameter : 6.22 MM  [.245 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 3.5 MM  [.138 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Stud Size : M6 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 341039 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
341039
Rings & Spades 341039
Body Features Plating Material : Nickel, Copper Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 27.78 MM  [1.094 INCH ] Stud Diameter : 6.22 MM  [.245 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 3.5 MM  [.138 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Stud Size : M6 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 288 DEGC  [550 DEGF ]

Body Features


  • Plating Material : Nickel, Copper

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Overall Length : 27.78 MM  [1.094 INCH ]
  • Stud Diameter : 6.22 MM  [.245 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Insulation Diameter : 3.5 MM  [.138 INCH ]
  • Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : 2.08 - 3.31
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3260 - 8230

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Stud Size : M6
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 341039
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details