TE Connectivity Contact, Crimp, Socket, 13-11Awg, Crimp; Product Range Amp Te Connectivity 341001-6

Description
CONTACT, CRIMP, SOCKET, 13-11AWG, CRIMP; Product Range:Positive Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:11AWG; Wire Size AWG Min:13AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 13-11AWG, CRIMP; Product Range:Positive Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:11AWG; Wire Size AWG Min:13AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 13-11Awg, Crimp; Product Range Amp Te Connectivity - 19J5004 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 13-11Awg, Crimp; Product Range Amp Te Connectivity
19J5004
Contact, Crimp, Socket, 13-11Awg, Crimp; Product Range Amp Te Connectivity 19J5004
CONTACT, CRIMP, SOCKET, 13-11AWG, CRIMP; Product Range:Positive Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:11AWG; Wire Size AWG Min:13AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 13-11AWG, CRIMP; Product Range:Positive Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:11AWG; Wire Size AWG Min:13AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J5004
Product Name Contact, Crimp, Socket, 13-11Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details