TE Connectivity
Connector Contacts
338097-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1.5
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Tab Thickness : .41 MM [.016 INCH ]
- Mating Tab Width : .7 MM [.027 INCH ]
Dimensions
- Wire Size (MMSQ) : .2 - .5
- Wire Size (AWG) : 24 - 20
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
338097-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2 suppliers
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details