TE Connectivity
Cable Transitions & Breakouts
335956-000
Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Inside Diameter Range (Body) : 9 - 31 MM [.35 - 1.22 INCH ] Inside Diameter Range (Leg 1) : 4.4 - 31 MM [.17 - 1.22 INCH ]
Other Adhesive Code : 42
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Email Supplier
Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Inside Diameter Range (Body) : 9 - 31 MM [.35 - 1.22 INCH ] Inside Diameter Range (Leg 1) : 4.4 - 31 MM [.17 - 1.22 INCH ]
Other Adhesive Code : 42
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Email Supplier
Suppliers
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Inside Diameter Range (Body) : 9 - 31 MM [.35 - 1.22 INCH ] Inside Diameter Range (Leg 1) : 4.4 - 31 MM [.17 - 1.22 INCH ]
Other Adhesive Code : 42
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
- Material Code : 130
- Primary Product Material : Polyolefin Flexible Modified
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Inside Diameter Range (Body) : 9 - 31 MM [.35 - 1.22 INCH ]
- Inside Diameter Range (Leg 1) : 4.4 - 31 MM [.17 - 1.22 INCH ]
Other
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Resistance Protection : Occasional Fluid Exposure
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
335956-000 |
|
Product Name
|
Cable Transitions & Breakouts |
|
Material
|
Polyolefin; Polyolefin Flexible Modified
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-20 to 90 C (-4 to 194 F)
View Details