TE Connectivity Ring Terminals 33470

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 33470 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
33470
Ring Terminals 33470
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 33.38 MM  [1.314 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27085-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27085-ND
Terminals - Ring Connectors A27085-ND
CONN RING CIRC 4AWG #5/16 CRIMP

CONN RING CIRC 4AWG #5/16 CRIMP

Buy Now Datasheet
TERMINAL,SOLIS R 4 5/16 - 33470 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 4 5/16
33470
TERMINAL,SOLIS R 4 5/16 33470
TERMINAL,SOLIS R 4 5/16

TERMINAL,SOLIS R 4 5/16

Buy Now
Ring Terminals - 373421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
373421
Ring Terminals 373421
TE Connectivity 33470

TE Connectivity 33470

Supplier's Site
Ring Terminals - 1616190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1616190
Ring Terminals 1616190
TE Connectivity 33470

TE Connectivity 33470

Supplier's Site
Terminal, Ring Tongue, 4AWG, Stud Sz 5/16 - 70084014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue, 4AWG, Stud Sz 5/16
70084014
Terminal, Ring Tongue, 4AWG, Stud Sz 5/16 70084014
Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727. Features: Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments Temperature Rating Up to 170° C Max. SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2

Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727.
Features:

  • Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices
  • ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments
  • Temperature Rating Up to 170° C Max.
  • SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
33470
Terminals 33470
Terminals RING #4 5/16

Terminals RING #4 5/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 33470 A27085-ND 33470 373421 1616190 70084014 33470
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,SOLIS R 4 5/16 Ring Terminals Ring Terminals Terminal, Ring Tongue, 4AWG, Stud Sz 5/16 Terminals
Material Tin Copper Copper; Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details