TE Connectivity Ring Connectors 33469

Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27083-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27083-ND
Ring Connectors A27083-ND
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 92F1374 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
92F1374
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 92F1374
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Product Range:SOLISTRAND Series; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Product Range:SOLISTRAND Series; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity
57AC7878
Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity 57AC7878
TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity
28AC8801
Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity 28AC8801
TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27083-ND 33469 92F1374
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details