TE Connectivity Ring Connectors 33468

Description
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27081-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27081-ND
Ring Connectors A27081-ND
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp

Ring Terminal Connector 10 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, 4Awg; Stud Size - Metric Amp - Te Connectivity - 26Y5267 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 4Awg; Stud Size - Metric Amp - Te Connectivity
26Y5267
Terminal, Ring Tongue, #10, 4Awg; Stud Size - Metric Amp - Te Connectivity 26Y5267
TERMINAL, RING TONGUE, #10, 4AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 4AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27081-ND 33468 26Y5267
Product Name Ring Connectors Terminal, Ring Tongue, #10, 4Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data