TE Connectivity Ring Connectors 33463

Description
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27064-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27064-ND
Ring Connectors A27064-ND
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity - 99Y8430 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity
99Y8430
Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity 99Y8430
TERMINAL, RING TONGUE, M10, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity - 24AC2041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity
24AC2041
Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity 24AC2041
TERMINAL, RING TONGUE, M10, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Term, 3/8
Chicago, IL, United States
Ring Term, 3/8", Uninsltd, 8Mm2, 8Awg Rohs Compliant Amp - Te Connectivity
69AH4730
Ring Term, 3/8", Uninsltd, 8Mm2, 8Awg Rohs Compliant Amp - Te Connectivity 69AH4730
RING TERM, 3/8", UNINSLTD, 8MM2, 8AWG ROHS COMPLIANT: YES

RING TERM, 3/8", UNINSLTD, 8MM2, 8AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27064-ND 33463 99Y8430 69AH4730
Product Name Ring Connectors Terminal, Ring Tongue, M10, 8Awg; Stud Size - Metric Amp - Te Connectivity Ring Term, 3/8", Uninsltd, 8Mm2, 8Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details