TE Connectivity Ring Connectors 33457

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0928-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0928-ND
Ring Connectors A0928-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity - 38C6833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity
38C6833
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity 38C6833
TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 0.197
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 0.197 ", M10, 10 Awg, 6.64 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
68Y9220
Ring Tongue Terminal, Solistrand Series, 0.197 ", M10, 10 Awg, 6.64 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 68Y9220
Ring Tongue Terminal, SOLISTRAND Series, 0.197 ", M10, 10 AWG, 6.64 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 0.197 ", M10, 10 AWG, 6.64 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity - 26AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity
26AC7070
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity 26AC7070
TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33457 A0928-ND 38C6833 68Y9220
Product Name Ring Connectors Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 0.197 ", M10, 10 Awg, 6.64 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data