TE Connectivity Terminals - Spade Connectors 33156

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - A27518-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27518-ND
Terminals - Spade Connectors A27518-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Blue; Product Range Amp Te Connectivity - 93C9294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Product Range Amp Te Connectivity
93C9294
Terminal, Ring Tongue, #10, Crimp, Blue; Product Range Amp Te Connectivity 93C9294
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number A27518-ND 93C9294
Product Name Terminals - Spade Connectors Terminal, Ring Tongue, #10, Crimp, Blue; Product Range Amp Te Connectivity
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data