TE Connectivity Connectors Unreviewed 331401

Description
SOLISTRAND RING 26-22 #6
Request a Quote Datasheet
Description
SOLISTRAND RING 26-22 #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 331401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
331401
Connectors Unreviewed 331401
SOLISTRAND RING 26-22 #6

SOLISTRAND RING 26-22 #6

Buy Now
Ring Connectors - 331401-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
331401-ND
Ring Connectors 331401-ND
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Amp - Te Connectivity - 13H1343 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Amp - Te Connectivity
13H1343
Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Amp - Te Connectivity 13H1343
TERMINAL, RING TONGUE, #6, 22AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 22AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331401 331401-ND 13H1343
Product Name Connectors Unreviewed Ring Connectors Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details