TE Connectivity Ring Terminals 33115

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.63 MM  [1.324 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.63 MM  [1.324 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 33115 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
33115
Ring Terminals 33115
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.63 MM  [1.324 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 33.63 MM  [1.324 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27086-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27086-ND
Terminals - Ring Connectors A27086-ND
CONN RING CIRC 4AWG #5/16 CRIMP

CONN RING CIRC 4AWG #5/16 CRIMP

Buy Now Datasheet
Ring Terminals - 7952144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952144P
Ring Terminals 7952144P
TE Connectivity 33115 Ring Terminal

TE Connectivity 33115 Ring Terminal

Supplier's Site
Ring Terminals - 7952144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952144
Ring Terminals 7952144
TE Connectivity 33115 Ring Terminal

TE Connectivity 33115 Ring Terminal

Supplier's Site
Ring Terminals - 1644789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644789
Ring Terminals 1644789
TE Connectivity 33115 Ring Terminal

TE Connectivity 33115 Ring Terminal

Supplier's Site
TERMINAL,SOLIS R 4 5/16 - 33115 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 4 5/16
33115
TERMINAL,SOLIS R 4 5/16 33115
TERMINAL,SOLIS R 4 5/16

TERMINAL,SOLIS R 4 5/16

Buy Now

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 33115 A27086-ND 7952144P 7952144 33115
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals TERMINAL,SOLIS R 4 5/16
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details