TE Connectivity Splices 330368

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 14.4 MM  [.567 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 14.4 MM  [.567 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 330368 - TE Connectivity
Berwyn, PA, United States
Splices
330368
Splices 330368
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 14.4 MM  [.567 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 16

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 2.16 MM  [.085 INCH ]
  • Outside Diameter : 4.19 MM  [.165 INCH ]
  • Product Length : 14.4 MM  [.567 INCH ]
  • Recovered Inside Diameter : 2.16 MM  [.085 INCH ]
  • Terminal Material Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09014-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09014-ND
Terminals - Wire Splice Connectors A09014-ND
CONN SPLICE 14-16 AWG CRIMP

CONN SPLICE 14-16 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 330368 A09014-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers