TE Connectivity Ring Connectors 32996

Description
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27054-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27054-ND
Ring Connectors A27054-ND
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 87F5958 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
87F5958
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 87F5958
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Diameter:0.171" RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Diameter:0.171" RoHS Compliant: Yes

Supplier's Site Datasheet
32996 Rohs Compliant Amp - Te Connectivity - 82AC1464 - Newark, An Avnet Company
Chicago, IL, United States
32996 Rohs Compliant Amp - Te Connectivity
82AC1464
32996 Rohs Compliant Amp - Te Connectivity 82AC1464
32996 ROHS COMPLIANT: YES

32996 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity - 66H7025 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity
66H7025
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity 66H7025
TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27054-ND 32996 87F5958 82AC1464
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 32996 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data