TE Connectivity Connectors, Interconnects Terminals Spade Connectors 32981

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Length - Overall: 0.920" (23.37mm) Insulation: Insulated Insulation: Serrated Termination Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Length - Overall: 0.920" (23.37mm) Insulation: Insulated Insulation: Serrated Termination Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Spade Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Spade Connectors
Connectors, Interconnects Terminals Spade Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Length - Overall: 0.920" (23.37mm) Insulation: Insulated Insulation: Serrated Termination Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Spade Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Standard
Length - Overall: 0.920" (23.37mm)
Insulation: Insulated
Insulation: Serrated Termination
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Spade Connectors - A27573-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A27573-ND
Spade Connectors A27573-ND
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Pg Spd 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity - 87F5507 - Newark, An Avnet Company
Chicago, IL, United States
Pg Spd 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity
87F5507
Pg Spd 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity 87F5507
PG SPD 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES

PG SPD 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES

Supplier's Site
Pg Spd 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity - 42AJ3151 - Newark, An Avnet Company
Chicago, IL, United States
Pg Spd 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
42AJ3151
Pg Spd 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity 42AJ3151
PG SPD 22-16 COMM 22-18 MIL 8

PG SPD 22-16 COMM 22-18 MIL 8

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 32981 A27573-ND 87F5507
Product Name Connectors, Interconnects Terminals Spade Connectors Spade Connectors Pg Spd 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers