TE Connectivity Splices 329716

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Sleeve Material : PTFE Insulation Type : Post-Insulated Plating Material : Gold Plating Thickness (MICIN) : 50 Primary Product Color : Red Primary Product Material : Copper Ring Material : Aluminum Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Gold Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Insulation Diameter Range : 6.47 MM  [.255 INCH ] Barrel Inside Diameter : 8.05 MM  [.317 INCH ] Barrel Inside Diameter (Min) (INCH) : .317 Inside Diameter (Recovered) : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Overall Product Length : 21.01 MM  [.827 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 288 DEGC  [550 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Sleeve Material : PTFE Insulation Type : Post-Insulated Plating Material : Gold Plating Thickness (MICIN) : 50 Primary Product Color : Red Primary Product Material : Copper Ring Material : Aluminum Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Gold Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Insulation Diameter Range : 6.47 MM  [.255 INCH ] Barrel Inside Diameter : 8.05 MM  [.317 INCH ] Barrel Inside Diameter (Min) (INCH) : .317 Inside Diameter (Recovered) : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Overall Product Length : 21.01 MM  [.827 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 288 DEGC  [550 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 329716 - TE Connectivity
Berwyn, PA, United States
Splices
329716
Splices 329716
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Sleeve Material : PTFE Insulation Type : Post-Insulated Plating Material : Gold Plating Thickness (MICIN) : 50 Primary Product Color : Red Primary Product Material : Copper Ring Material : Aluminum Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Gold Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Insulation Diameter Range : 6.47 MM  [.255 INCH ] Barrel Inside Diameter : 8.05 MM  [.317 INCH ] Barrel Inside Diameter (Min) (INCH) : .317 Inside Diameter (Recovered) : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Overall Product Length : 21.01 MM  [.827 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 288 DEGC  [550 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Insulation Sleeve Material : PTFE
  • Insulation Type : Post-Insulated
  • Plating Material : Gold
  • Plating Thickness (MICIN) : 50
  • Primary Product Color : Red
  • Primary Product Material : Copper
  • Ring Material : Aluminum

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Gold
  • Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Accepts Insulation Diameter Range : 6.47 MM  [.255 INCH ]
  • Barrel Inside Diameter : 8.05 MM  [.317 INCH ]
  • Barrel Inside Diameter (Min) (INCH) : .317
  • Inside Diameter (Recovered) : 4.37 MM  [.172 INCH ]
  • Outside Diameter : 7.52 MM  [.296 INCH ]
  • Overall Product Length : 21.01 MM  [.827 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • High Temperature Rating : 288 DEGC  [550 DEGF ]
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 329716
Product Name Splices
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details