TE Connectivity Foil Terminals 329656

Description
Contact Features Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 329656 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
329656
Foil Terminals 329656
Contact Features Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3.3 - 5.26
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Termination Features


  • Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A122607-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A122607-ND
Terminals - Foil Connectors A122607-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 329656 A122607-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details