TE Connectivity Ring Connectors 329636

Description
Ring Terminal Connector 2 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27495-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27495-ND
Ring Connectors A27495-ND
Ring Terminal Connector 2 Stud Circular 20-24 AWG Crimp

Ring Terminal Connector 2 Stud Circular 20-24 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Stud Size - Metric Amp - Te Connectivity - 15AC5544 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5544
Stud Size - Metric Amp - Te Connectivity 15AC5544
Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue; Stud Size:#2 RoHS Compliant: Yes

Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue; Stud Size:#2 RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 24-20 2 Rohs Compliant Amp - Te Connectivity - 88AJ0394 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 24-20 2 Rohs Compliant Amp - Te Connectivity
88AJ0394
Terminal,pidg R 24-20 2 Rohs Compliant Amp - Te Connectivity 88AJ0394
TERMINAL,PIDG R 24-20 2 ROHS COMPLIANT: YES

TERMINAL,PIDG R 24-20 2 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #2, Natrl, 20Awg Rohs Compliant Amp - Te Connectivity - 75AJ0020 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Natrl, 20Awg Rohs Compliant Amp - Te Connectivity
75AJ0020
Terminal, Ring Tongue, #2, Natrl, 20Awg Rohs Compliant Amp - Te Connectivity 75AJ0020
TERMINAL, RING TONGUE, #2, NATRL, 20AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #2, NATRL, 20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27495-ND 329636 15AC5544 88AJ0394
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 24-20 2 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data