TE Connectivity Foil Terminals 329254

Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 329254 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
329254
Foil Terminals 329254
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 1

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 329254-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
329254-ND
Terminals - Foil Connectors 329254-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet
Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face - 70086136 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face
70086136
Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face 70086136
Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face

Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 329254 329254-ND 70086136
Product Name Foil Terminals Terminals - Foil Connectors Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details