TE Connectivity Splices 328861

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 3.51 MM  [.138 INCH ] Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ] Product Length : 13.34 MM  [.525 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 3.51 MM  [.138 INCH ] Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ] Product Length : 13.34 MM  [.525 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328861 - TE Connectivity
Berwyn, PA, United States
Splices
328861
Splices 328861
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 3.51 MM  [.138 INCH ] Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ] Product Length : 13.34 MM  [.525 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Insulation Support Sleeve Material : PTFE
  • Insulation Type : Pre-Insulated
  • Primary Product Color : None

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 3.51 MM  [.138 INCH ]
  • Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ]
  • Product Length : 13.34 MM  [.525 INCH ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 328861
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details