TE Connectivity Splices 328858

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : Violet - Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.88 MM  [.074 INCH ] Compatible Insulation Diameter Range : 1.88 MM  [.074 INCH ] Product Length : 13.34 MM  [.525 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : Violet - Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.88 MM  [.074 INCH ] Compatible Insulation Diameter Range : 1.88 MM  [.074 INCH ] Product Length : 13.34 MM  [.525 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328858 - TE Connectivity
Berwyn, PA, United States
Splices
328858
Splices 328858
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : Violet - Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.88 MM  [.074 INCH ] Compatible Insulation Diameter Range : 1.88 MM  [.074 INCH ] Product Length : 13.34 MM  [.525 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Insulation Support Sleeve Material : PTFE
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Violet - Green

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 1.88 MM  [.074 INCH ]
  • Compatible Insulation Diameter Range : 1.88 MM  [.074 INCH ]
  • Product Length : 13.34 MM  [.525 INCH ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 328858
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details