TE Connectivity Ring Connectors 328849

Description
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0892-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0892-ND
Ring Connectors A0892-ND
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 66H7012 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
66H7012
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 66H7012
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
71Y9736
Terminal, Ring Tongue, 1/2", 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 71Y9736
TERMINAL, RING TONGUE, 1/2", 14AWG, BLU; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm2; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 14AWG, BLU; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm2; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0892-ND 328849 66H7012
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details