TE Connectivity Ring Connectors 328657

Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0884-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0884-ND
Ring Connectors A0884-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #2, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 25C5700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
25C5700
Terminal, Ring Tongue, #2, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 25C5700
TERMINAL, RING TONGUE, #2, 16AWG, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, 16AWG, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A0884-ND 25C5700
Product Name Ring Connectors Terminal, Ring Tongue, #2, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data