TE Connectivity Wire Splice Connectors 328605

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 328605-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
328605-ND
Wire Splice Connectors 328605-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
328605
Terminals 328605
Terminals SOLIS BUTT AU 8

Terminals SOLIS BUTT AU 8

Buy Now Datasheet
Splice,solis Butt Au 8 Amp - Te Connectivity - 95B1052 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Butt Au 8 Amp - Te Connectivity
95B1052
Splice,solis Butt Au 8 Amp - Te Connectivity 95B1052
SPLICE,SOLIS BUTT AU 8

SPLICE,SOLIS BUTT AU 8

Supplier's Site
Splice,solis Butt Au 8 Amp - Te Connectivity - 42AJ3126 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Butt Au 8 Amp - Te Connectivity
42AJ3126
Splice,solis Butt Au 8 Amp - Te Connectivity 42AJ3126
SPLICE,SOLIS BUTT AU 8

SPLICE,SOLIS BUTT AU 8

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 328605-ND 328605 95B1052
Product Name Wire Splice Connectors Terminals Splice,solis Butt Au 8 Amp - Te Connectivity
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details