TE Connectivity Splices 328596

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 2.21 MM  [.087 INCH ] Outside Diameter : 4.06 MM  [.16 INCH ] Product Length : 15.01 MM  [.591 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4110 Wire Size (KCMIL) : 4.11 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 2.21 MM  [.087 INCH ] Outside Diameter : 4.06 MM  [.16 INCH ] Product Length : 15.01 MM  [.591 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4110 Wire Size (KCMIL) : 4.11 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328596 - TE Connectivity
Berwyn, PA, United States
Splices
328596
Splices 328596
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 2.21 MM  [.087 INCH ] Outside Diameter : 4.06 MM  [.16 INCH ] Product Length : 15.01 MM  [.591 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4110 Wire Size (KCMIL) : 4.11 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Gold
  • Terminal Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Barrel Inside Diameter : 2.21 MM  [.087 INCH ]
  • Outside Diameter : 4.06 MM  [.16 INCH ]
  • Product Length : 15.01 MM  [.591 INCH ]
  • Recovered Inside Diameter : 2.16 MM  [.085 INCH ]
  • Terminal Material Thickness : 1.01 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 2 - 2.15
  • Wire Size (AWG) : 14
  • Wire Size (CMA) : 4110
  • Wire Size (KCMIL) : 4.11

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
328596
Terminals 328596
Terminals SPLICE,SOLIS BUTT AU 14

Terminals SPLICE,SOLIS BUTT AU 14

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 328596 328596
Product Name Splices Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details