TE Connectivity Ring Terminals 32858

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 32858 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
32858
Ring Terminals 32858
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Product Length : 13.82 MM  [.544 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A28258-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28258-ND
Terminals - Ring Connectors A28258-ND
CONN RING CIRC 22-26AWG #6 CRIMP

CONN RING CIRC 22-26AWG #6 CRIMP

Buy Now Datasheet
Ring Terminals - 7951677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951677P
Ring Terminals 7951677P
TE Connectivity 32858 Ring Terminal

TE Connectivity 32858 Ring Terminal

Supplier's Site
Ring Terminals - 7951677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951677
Ring Terminals 7951677
TE Connectivity 32858 Ring Terminal

TE Connectivity 32858 Ring Terminal

Supplier's Site
Ring Terminals - 1643229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1643229
Ring Terminals 1643229
TE Connectivity 32858 Ring Terminal

TE Connectivity 32858 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
32858
Terminals 32858
Terminals TERMINAL BUDG R 26-2

Terminals TERMINAL BUDG R 26-2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32858 A28258-ND 7951677P 7951677 32858
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details