TE Connectivity Splices 328309

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 10 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Dimensions Outside Diameter : 5.33 MM  [.21 INCH ] Product Length : 12.14 MM  [.478 INCH ] Recovered Inside Diameter : 3.43 MM  [.135 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 10 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Dimensions Outside Diameter : 5.33 MM  [.21 INCH ] Product Length : 12.14 MM  [.478 INCH ] Recovered Inside Diameter : 3.43 MM  [.135 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328309 - TE Connectivity
Berwyn, PA, United States
Splices
328309
Splices 328309
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 10 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Dimensions Outside Diameter : 5.33 MM  [.21 INCH ] Product Length : 12.14 MM  [.478 INCH ] Recovered Inside Diameter : 3.43 MM  [.135 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 10

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I

Dimensions


  • Outside Diameter : 5.33 MM  [.21 INCH ]
  • Product Length : 12.14 MM  [.478 INCH ]
  • Recovered Inside Diameter : 3.43 MM  [.135 INCH ]
  • Terminal Material Thickness : .71 MM  [.028 INCH ]
  • Wire Size (CMA) : 5180 - 13100
  • Wire Size (KCMIL) : 5.18 - 13.1

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27483-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27483-ND
Terminals - Wire Splice Connectors A27483-ND
CONN SPLICE 10-12 AWG CRIMP PIDG

CONN SPLICE 10-12 AWG CRIMP PIDG

Buy Now Datasheet
WIRE CAP,YEL 12-10 - 328309 - Heilind Electronics, Inc.
Wilmington, MA, United States
WIRE CAP,YEL 12-10
328309
WIRE CAP,YEL 12-10 328309
WIRE CAP,YEL 12-10

WIRE CAP,YEL 12-10

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 328309 A27483-ND 328309
Product Name Splices Terminals - Wire Splice Connectors WIRE CAP,YEL 12-10
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details