TE Connectivity Ring Terminals & Spade Terminals 327803

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .82 MM  [20.95 INCH ] Overall Product Length : 4.83 MM  [.19 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 2.74 MM  [.108 INCH ] Wire Size (MMSQ) : 76.25 - 96.27 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : None Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .82 MM  [20.95 INCH ] Overall Product Length : 4.83 MM  [.19 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 2.74 MM  [.108 INCH ] Wire Size (MMSQ) : 76.25 - 96.27 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : None Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 327803 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
327803
Ring Terminals & Spade Terminals 327803
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .82 MM  [20.95 INCH ] Overall Product Length : 4.83 MM  [.19 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 2.74 MM  [.108 INCH ] Wire Size (MMSQ) : 76.25 - 96.27 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : None Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .82 MM  [20.95 INCH ]
  • Overall Product Length : 4.83 MM  [.19 INCH ]
  • Stud Diameter : 10.31 MM  [.406 INCH ]
  • Tongue Thickness : 2.74 MM  [.108 INCH ]
  • Wire Size (MMSQ) : 76.25 - 96.27
  • Wire Size (AWG) : 000
  • Wire Size (CMA) : 150500 - 190000

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : None
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
327803
Terminals 327803
Terminals TERMINAL AMPOWER BATTERY 3/0

Terminals TERMINAL AMPOWER BATTERY 3/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 327803 327803
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details