TE Connectivity Splices 327639

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow - Translucent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 5.64 MM  [.222 INCH ] Product Length : 42.06 MM  [1.656 INCH ] Recovered Inside Diameter : 1.5 MM  [.059 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 2.62 - 6.64, .26 - .96 Wire Size (AWG) : 22 - 18, 12 - 10 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow - Translucent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 5.64 MM  [.222 INCH ] Product Length : 42.06 MM  [1.656 INCH ] Recovered Inside Diameter : 1.5 MM  [.059 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 2.62 - 6.64, .26 - .96 Wire Size (AWG) : 22 - 18, 12 - 10 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 327639 - TE Connectivity
Berwyn, PA, United States
Splices
327639
Splices 327639
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow - Translucent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 5.64 MM  [.222 INCH ] Product Length : 42.06 MM  [1.656 INCH ] Recovered Inside Diameter : 1.5 MM  [.059 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 2.62 - 6.64, .26 - .96 Wire Size (AWG) : 22 - 18, 12 - 10 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow - Translucent
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 5.64 MM  [.222 INCH ]
  • Product Length : 42.06 MM  [1.656 INCH ]
  • Recovered Inside Diameter : 1.5 MM  [.059 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64, .26 - .96
  • Wire Size (AWG) : 22 - 18, 12 - 10

Electrical Characteristics


  • Operating Voltage (V) : 300

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE BUTT PIDG 12-10/22-18 - 327639 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 12-10/22-18
327639
SPLICE BUTT PIDG 12-10/22-18 327639
SPLICE BUTT PIDG 12-10/22-18

SPLICE BUTT PIDG 12-10/22-18

Buy Now
Terminals - Wire Splice Connectors - A27454-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27454-ND
Terminals - Wire Splice Connectors A27454-ND
CONN SPLICE 10-12/18-22AWG CRIMP

CONN SPLICE 10-12/18-22AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 327639 327639 A27454-ND
Product Name Splices SPLICE BUTT PIDG 12-10/22-18 Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details