TE Connectivity Splices 327638

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow - Translucent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 5.64 MM  [.222 INCH ] Product Length : 42.06 MM  [1.656 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, 2.62 - 6.64 Wire Size (AWG) : 12 - 10, 16 - 14 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow - Translucent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 5.64 MM  [.222 INCH ] Product Length : 42.06 MM  [1.656 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, 2.62 - 6.64 Wire Size (AWG) : 12 - 10, 16 - 14 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 327638 - TE Connectivity
Berwyn, PA, United States
Splices
327638
Splices 327638
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow - Translucent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 5.64 MM  [.222 INCH ] Product Length : 42.06 MM  [1.656 INCH ] Recovered Inside Diameter : 2.16 MM  [.085 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, 2.62 - 6.64 Wire Size (AWG) : 12 - 10, 16 - 14 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow - Translucent
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 5.64 MM  [.222 INCH ]
  • Product Length : 42.06 MM  [1.656 INCH ]
  • Recovered Inside Diameter : 2.16 MM  [.085 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62, 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10, 16 - 14

Electrical Characteristics


  • Operating Voltage (V) : 300

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27453-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27453-ND
Terminals - Wire Splice Connectors A27453-ND
CONN SPLICE 10-12/14-16AWG CRIMP

CONN SPLICE 10-12/14-16AWG CRIMP

Buy Now Datasheet
SPLICE BUTT PIDG 12-10/16-14 - 327638 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 12-10/16-14
327638
SPLICE BUTT PIDG 12-10/16-14 327638
SPLICE BUTT PIDG 12-10/16-14

SPLICE BUTT PIDG 12-10/16-14

Buy Now
SPLICE, BUTT, STEP DOWN, PIDG, 12-10/16-14 - 70085078 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPLICE, BUTT, STEP DOWN, PIDG, 12-10/16-14
70085078
SPLICE, BUTT, STEP DOWN, PIDG, 12-10/16-14 70085078
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 327638 A27453-ND 327638 70085078
Product Name Splices Terminals - Wire Splice Connectors SPLICE BUTT PIDG 12-10/16-14 SPLICE, BUTT, STEP DOWN, PIDG, 12-10/16-14
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers