TE Connectivity Heat Shrink Tubing 3275594001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3275594001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3275594001
Heat Shrink Tubing 3275594001
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ]
  • Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]
  • Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 85
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 3275594001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details