TE Connectivity Ring Connectors 327175

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27090-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27090-ND
Ring Connectors A27090-ND
Ring Terminal Connector 1/2 Stud D-Shaped 4 AWG Crimp

Ring Terminal Connector 1/2 Stud D-Shaped 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 13H1306 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
13H1306
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 13H1306
TERMINAL, RING TONGUE, 4AWG, UNINSUL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4AWG, UNINSUL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 4 1/2 Rohs Compliant Amp - Te Connectivity - 88AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 4 1/2 Rohs Compliant Amp - Te Connectivity
88AJ0393
Terminal,solis R 4 1/2 Rohs Compliant Amp - Te Connectivity 88AJ0393
TERMINAL,SOLIS R 4 1/2 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 4 1/2 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 4Awg Rohs Compliant Amp - Te Connectivity
75AJ0008
Terminal, Ring Tongue, 1/2", 4Awg Rohs Compliant Amp - Te Connectivity 75AJ0008
TERMINAL, RING TONGUE, 1/2", 4AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/2", 4AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 327175 A27090-ND 13H1306 88AJ0393
Product Name Ring Connectors Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 4 1/2 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers