TE Connectivity Ring Terminals 326878

Description
Body Features Terminal & Contact Weight : .322 G  [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .322 G  [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 326878 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
326878
Ring Terminals 326878
Body Features Terminal & Contact Weight : .322 G  [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .322 G  [.011 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 21.44 MM  [.844 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .326 - 1.31
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 7105391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105391
Ring Terminals 7105391
TE Connectivity 326878 Ring Terminal

TE Connectivity 326878 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27236-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27236-ND
Terminals - Ring Connectors A27236-ND
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Buy Now Datasheet
PIDG R 22-16 COMM 22-18 MIL 6 - 326878 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG R 22-16 COMM 22-18 MIL 6
326878
PIDG R 22-16 COMM 22-18 MIL 6 326878
PIDG R 22-16 COMM 22-18 MIL 6

PIDG R 22-16 COMM 22-18 MIL 6

Buy Now
TERMINAL, RING TONGUE, PIDG, 22-16 AWG (MIL 6), STRAIGHT, CLOSED BARREL - 70085071 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TONGUE, PIDG, 22-16 AWG (MIL 6), STRAIGHT, CLOSED BARREL
70085071
TERMINAL, RING TONGUE, PIDG, 22-16 AWG (MIL 6), STRAIGHT, CLOSED BARREL 70085071
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
326878
Terminals 326878
Terminals #6 RING TONGUE

Terminals #6 RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 326878 7105391 A27236-ND 326878 70085071 326878
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors PIDG R 22-16 COMM 22-18 MIL 6 TERMINAL, RING TONGUE, PIDG, 22-16 AWG (MIL 6), STRAIGHT, CLOSED BARREL Terminals
Material Tin Copper; Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details