Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
PIDG Red Insulated Crimp Terminal, Copper/Tin, 16-22AWG, 300V Product overview: 326878 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-326878 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.844" (21.44mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Electronic Component
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
326878 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27236-ND | 392-326878 | 326878 | 50F3215 | 82AC1441 | |
| Product Name | Ring Connectors | 300V Electronic Connector | Connectors, Interconnects Terminals Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | 326878 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |