TE Connectivity Ring Connectors 326875

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27226-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27226-ND
Ring Connectors A27226-ND
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
66H7001
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 66H7001
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 26AC7034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
26AC7034
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 26AC7034
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 326875 A27226-ND 66H7001
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data