TE Connectivity Ring Terminals & Spade Terminals 326809-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 226.328 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 107.18 MM  [4.22 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : 304 Wire Size (CMA) : 550000 - 650000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 226.328 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 107.18 MM  [4.22 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : 304 Wire Size (CMA) : 550000 - 650000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326809-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326809-1
Ring Terminals & Spade Terminals 326809-1
Body Features Inspection Slot : No Weight per Piece (G) : 226.328 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 107.18 MM  [4.22 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : 304 Wire Size (CMA) : 550000 - 650000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 226.328

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 27.31 MM  [1.075 INCH ]
  • Overall Product Length : 107.18 MM  [4.22 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 5.59 MM  [.22 INCH ]
  • Wire Size (MMSQ) : 304
  • Wire Size (CMA) : 550000 - 650000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
TERMINAL,AMPOWER 600MCM 3/8 - 326809-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 600MCM 3/8
326809-1
TERMINAL,AMPOWER 600MCM 3/8 326809-1
TERMINAL,AMPOWER 600MCM 3/8

TERMINAL,AMPOWER 600MCM 3/8

Buy Now
Terminals - Rectangular Connectors - A136068-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A136068-ND
Terminals - Rectangular Connectors A136068-ND
CONN TERM RECT 600 MCM #3/8

CONN TERM RECT 600 MCM #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 326809-1 326809-1 A136068-ND
Product Name Ring Terminals & Spade Terminals TERMINAL,AMPOWER 600MCM 3/8 Terminals - Rectangular Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details