TE Connectivity Ring Terminals & Spade Terminals 326807

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 140.029 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 22.85 MM  [.876 INCH ] Overall Product Length : 99.06 MM  [3.9 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 140.029 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 22.85 MM  [.876 INCH ] Overall Product Length : 99.06 MM  [3.9 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326807 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326807
Ring Terminals & Spade Terminals 326807
Body Features Inspection Slot : Yes Weight per Piece (G) : 140.029 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 22.85 MM  [.876 INCH ] Overall Product Length : 99.06 MM  [3.9 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 140.029

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 22.85 MM  [.876 INCH ]
  • Overall Product Length : 99.06 MM  [3.9 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : 203
  • Wire Size (CMA) : 375000 - 450000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 326807-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326807-ND
Terminals - Rectangular Connectors 326807-ND
CONN TERM RECT 400 MCM #3/8

CONN TERM RECT 400 MCM #3/8

Buy Now Datasheet
TERMINAL,AMPOWER 400MCM 3/8 - 326807 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 400MCM 3/8
326807
TERMINAL,AMPOWER 400MCM 3/8 326807
TERMINAL,AMPOWER 400MCM 3/8

TERMINAL,AMPOWER 400MCM 3/8

Buy Now
Product Range Amp Te Connectivity - 30AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC4291
Product Range Amp Te Connectivity 30AC4291
Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:203mm²; Terminal Type:Ring Tongue Terminal Adaptor; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:203mm²; Terminal Type:Ring Tongue Terminal Adaptor; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 326807 326807-ND 326807 30AC4291
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors TERMINAL,AMPOWER 400MCM 3/8 Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details