TE Connectivity Ring Terminals & Spade Terminals 326805

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 117.026 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Overall Product Length : 93.98 MM  [3.7 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 152 Wire Size (CMA) : 275000 - 325000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 117.026 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Overall Product Length : 93.98 MM  [3.7 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 152 Wire Size (CMA) : 275000 - 325000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326805 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326805
Ring Terminals & Spade Terminals 326805
Body Features Inspection Slot : Yes Weight per Piece (G) : 117.026 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Overall Product Length : 93.98 MM  [3.7 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 152 Wire Size (CMA) : 275000 - 325000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 117.026

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 19.25 MM  [.758 INCH ]
  • Overall Product Length : 93.98 MM  [3.7 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 152
  • Wire Size (CMA) : 275000 - 325000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 326805-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326805-ND
Terminals - Rectangular Connectors 326805-ND
CONN TERM RECT 300 MCM #3/8

CONN TERM RECT 300 MCM #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
326805
Terminals 326805
Terminals TERMINAL AMPOWER 300MCM 3/8

Terminals TERMINAL AMPOWER 300MCM 3/8

Buy Now Datasheet
Terminal, Ampower, 300Mcm; Product Range Amp Te Connectivity - 13H1296 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ampower, 300Mcm; Product Range Amp Te Connectivity
13H1296
Terminal, Ampower, 300Mcm; Product Range Amp Te Connectivity 13H1296
TERMINAL, AMPOWER, 300MCM; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, AMPOWER, 300MCM; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 326805 326805-ND 326805 13H1296
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals Terminal, Ampower, 300Mcm; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers