TE Connectivity Ring Terminals & Spade Terminals 326801

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 36.287 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 79.25 MM  [3.12 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 36.287 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 79.25 MM  [3.12 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326801 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326801
Ring Terminals & Spade Terminals 326801
Body Features Inspection Slot : Yes Weight per Piece (G) : 36.287 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 79.25 MM  [3.12 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 36.287

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 13.03 MM  [.513 INCH ]
  • Overall Product Length : 79.25 MM  [3.12 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.79 MM  [.11 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 00
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 326801-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326801-ND
Terminals - Rectangular Connectors 326801-ND
CONN TERM RECT 2/0 AWG #3/8

CONN TERM RECT 2/0 AWG #3/8

Buy Now Datasheet
TERMINAL,AMPOWER 2/0 3/8 - 326801 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 2/0 3/8
326801
TERMINAL,AMPOWER 2/0 3/8 326801
TERMINAL,AMPOWER 2/0 3/8

TERMINAL,AMPOWER 2/0 3/8

Buy Now
Terminal, Compression Lug, M10; Product Range Amp Te Connectivity - 52F4927 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10; Product Range Amp Te Connectivity
52F4927
Terminal, Compression Lug, M10; Product Range Amp Te Connectivity 52F4927
TERMINAL, COMPRESSION LUG, M10; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 326801 326801-ND 326801 52F4927
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors TERMINAL,AMPOWER 2/0 3/8 Terminal, Compression Lug, M10; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers