TE Connectivity Ring Terminals & Spade Terminals 326106

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 143.789 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.92 MM  [.981 INCH ] Overall Product Length : 83.57 MM  [3.29 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M16, 5/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 143.789 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.92 MM  [.981 INCH ] Overall Product Length : 83.57 MM  [3.29 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M16, 5/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326106 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326106
Ring Terminals & Spade Terminals 326106
Body Features Inspection Slot : Yes Weight per Piece (G) : 143.789 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.92 MM  [.981 INCH ] Overall Product Length : 83.57 MM  [3.29 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M16, 5/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 143.789

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 24.92 MM  [.981 INCH ]
  • Overall Product Length : 83.57 MM  [3.29 INCH ]
  • Stud Diameter : 16.66 MM  [.656 INCH ]
  • Tongue Thickness : 5.08 MM  [.2 INCH ]
  • Wire Size (CMA) : 375000 - 450000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : M16, 5/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 326106-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326106-ND
Terminals - Rectangular Connectors 326106-ND
CONN TERM RECT 500 MCM #5/8

CONN TERM RECT 500 MCM #5/8

Buy Now Datasheet
Terminals - 326106 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
326106
Terminals 326106
Terminals TERMINAL AMPOWER 500

Terminals TERMINAL AMPOWER 500

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 326106 326106-ND 326106
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details