TE Connectivity Ring Terminals & Spade Terminals 326105

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 146.377 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.92 MM  [.981 INCH ] Overall Product Length : 83.57 MM  [3.29 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 146.377 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.92 MM  [.981 INCH ] Overall Product Length : 83.57 MM  [3.29 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326105 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326105
Ring Terminals & Spade Terminals 326105
Body Features Inspection Slot : Yes Weight per Piece (G) : 146.377 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.92 MM  [.981 INCH ] Overall Product Length : 83.57 MM  [3.29 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 146.377

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 24.92 MM  [.981 INCH ]
  • Overall Product Length : 83.57 MM  [3.29 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 5.08 MM  [.2 INCH ]
  • Wire Size (CMA) : 375000 - 450000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 1/2, M12

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 326105-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326105-ND
Terminals - Rectangular Connectors 326105-ND
CONN TERM RECT 500 MCM #1/2

CONN TERM RECT 500 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity - 01C0175 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity
01C0175
Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity 01C0175
TERMINAL, COMPRESSION LUG, M12, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:253mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:- RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:253mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,ampower 500Mcm 1/2 Rohs Compliant Amp Te Connectivity - 28AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,ampower 500Mcm 1/2 Rohs Compliant Amp Te Connectivity
28AC8684
Terminal,ampower 500Mcm 1/2 Rohs Compliant Amp Te Connectivity 28AC8684
TERMINAL,AMPOWER 500MCM 1/2 ROHS COMPLIANT: YES

TERMINAL,AMPOWER 500MCM 1/2 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
326105
Terminals 326105
Terminals TERMINAL AMPOWER 500

Terminals TERMINAL AMPOWER 500

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 326105 326105-ND 01C0175 326105
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details