TE ConnectivityRing Terminals & Spade Terminals326103
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 148.654
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 24.92 MM [.981 INCH ] Overall Product Length : 83.57 MM [3.29 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 5.08 MM [.2 INCH ] Wire Size (CMA) : 375000 - 450000
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 25
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 148.654
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 24.92 MM [.981 INCH ] Overall Product Length : 83.57 MM [3.29 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 5.08 MM [.2 INCH ] Wire Size (CMA) : 375000 - 450000
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 25
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Inspection Slot : Yes Weight per Piece (G) : 148.654
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 24.92 MM [.981 INCH ] Overall Product Length : 83.57 MM [3.29 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 5.08 MM [.2 INCH ] Wire Size (CMA) : 375000 - 450000
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 25
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Inspection Slot : Yes
Weight per Piece (G) : 148.654
Configuration Features
Number of Holes : 1
Terminal Angle (DEG) : 180
Contact Features
Barrel Type : Closed
Military Part Class : Class II
Ring & Spade Terminal Type : Rectangular Tongue
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 24.92 MM [.981 INCH ]
Overall Product Length : 83.57 MM [3.29 INCH ]
Stud Diameter : 9.91 MM [.39 INCH ]
Tongue Thickness : 5.08 MM [.2 INCH ]
Wire Size (CMA) : 375000 - 450000
Industry Standards
Government Qualified : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Heavy Duty : No
Other
Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features
Packaging Method : Box
Packaging Quantity : 25
Product Type Features
Sealable : No
Stud Size : 3/8
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]