TE Connectivity Electronic Connector 325605

Description
Ring Terminal, Copper, Tin Plated, M12 Stud, Crimp Product overview: 325605 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325605 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, Copper, Tin Plated, M12 Stud, Crimp Product overview: 325605 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325605 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-325605
Electronic Connector 392-325605
Ring Terminal, Copper, Tin Plated, M12 Stud, Crimp Product overview: 325605 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325605 can be used for catalog matching and distributor lookup.

Ring Terminal, Copper, Tin Plated, M12 Stud, Crimp Product overview: 325605 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325605 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lugs - 325605-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Standard 4/0 AWG 1/2 Stud

Terminal Connector Rectangular Standard 4/0 AWG 1/2 Stud

Buy Now Datasheet
325605 Rohs Compliant Amp - Te Connectivity - 96AC6278 - Newark, An Avnet Company
Chicago, IL, United States
325605 Rohs Compliant Amp - Te Connectivity
96AC6278
325605 Rohs Compliant Amp - Te Connectivity 96AC6278
325605 ROHS COMPLIANT: YES

325605 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Compression Lug, M12, 4/0 Awg; Stud Size - Metric Amp - Te Connectivity - 96B8598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 4/0 Awg; Stud Size - Metric Amp - Te Connectivity
96B8598
Terminal, Compression Lug, M12, 4/0 Awg; Stud Size - Metric Amp - Te Connectivity 96B8598
TERMINAL, COMPRESSION LUG, M12, 4/0 AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:AMPOWER Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 4/0 AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:AMPOWER Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-325605 325605-ND 96AC6278 96B8598
Product Name Electronic Connector Lugs 325605 Rohs Compliant Amp - Te Connectivity Terminal, Compression Lug, M12, 4/0 Awg; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details