TE Connectivity Ring Terminals & Spade Terminals 325603

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 41.49 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.5 MM  [.807 INCH ] Overall Product Length : 62.23 MM  [2.45 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 41.49 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.5 MM  [.807 INCH ] Overall Product Length : 62.23 MM  [2.45 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325603 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325603
Ring Terminals & Spade Terminals 325603
Body Features Inspection Slot : Yes Weight per Piece (G) : 41.49 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.5 MM  [.807 INCH ] Overall Product Length : 62.23 MM  [2.45 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 41.49

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 20.5 MM  [.807 INCH ]
  • Overall Product Length : 62.23 MM  [2.45 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
General Terminal - 325603 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
325603
General Terminal 325603
AMPOWER Terminals

AMPOWER Terminals

Supplier's Site Datasheet
Terminals - Rectangular Connectors - A113458-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A113458-ND
Terminals - Rectangular Connectors A113458-ND
CONN TERM RECT 4/0 AWG #3/8

CONN TERM RECT 4/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
325603
Terminals 325603
Terminals TERMINAL AMPOWER 4/0 3/8

Terminals TERMINAL AMPOWER 4/0 3/8

Buy Now Datasheet
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity - 25H8262 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity
25H8262
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity 25H8262
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity - 28AC8681 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity
28AC8681
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity 28AC8681
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; PRODUCT RANGE:AMPOWER SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MAX:0000AWG; CONDUCTOR AREA CSA:125MM ; TERMINAL TYPE:COMPRESSION LUG; STUD SIZE - METRIC:M10; STUD SIZE - IMPERIAL:3/8" ROHS COMPLIANT: YES

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; PRODUCT RANGE:AMPOWER SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MAX:0000AWG; CONDUCTOR AREA CSA:125MM ; TERMINAL TYPE:COMPRESSION LUG; STUD SIZE - METRIC:M10; STUD SIZE - IMPERIAL:3/8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325603 325603 A113458-ND 325603 25H8262
Product Name Ring Terminals & Spade Terminals General Terminal Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity
Material Tin Copper Copper
Features RoHS RoHS RoHS
International 100 to 125 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details