TE Connectivity Ring Terminals & Spade Terminals 325505

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 32.658 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.63 MM  [.576 INCH ] Overall Product Length : 57.4 MM  [2.26 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 32.658 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.63 MM  [.576 INCH ] Overall Product Length : 57.4 MM  [2.26 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325505 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325505
Ring Terminals & Spade Terminals 325505
Body Features Inspection Slot : Yes Weight per Piece (G) : 32.658 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.63 MM  [.576 INCH ] Overall Product Length : 57.4 MM  [2.26 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 32.658

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.63 MM  [.576 INCH ]
  • Overall Product Length : 57.4 MM  [2.26 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 3.05 MM  [.12 INCH ]
  • Wire Size (MMSQ) : 80 - 95
  • Wire Size (AWG) : 000
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 1/2, M12

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 325505-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325505-ND
Terminals - Rectangular Connectors 325505-ND
CONN TERM RECT TONG 3/0 AWG #1/2

CONN TERM RECT TONG 3/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 3/0Awg; Product Range Amp Te Connectivity - 97C9582 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 3/0Awg; Product Range Amp Te Connectivity
97C9582
Terminal, Compression Lug, M12, 3/0Awg; Product Range Amp Te Connectivity 97C9582
TERMINAL, COMPRESSION LUG, M12, 3/0AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 3/0AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
325505
Terminals 325505
Terminals TERMINAL AMPOWER 3/0 1/2

Terminals TERMINAL AMPOWER 3/0 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325505 325505-ND 97C9582 325505
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 3/0Awg; Product Range Amp Te Connectivity Terminals
Material Tin Copper
Features RoHS RoHS RoHS
International 80 to 95 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details