TE Connectivity Ring Terminals & Spade Terminals 325320

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 13.139 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M8, 5/16 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 13.139 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M8, 5/16 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325320 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325320
Ring Terminals & Spade Terminals 325320
Body Features Inspection Slot : Yes Weight per Piece (G) : 13.139 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M8, 5/16 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 13.139

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 90

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.63 MM  [.458 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : 50 - 60
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : Yes

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : M8, 5/16

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 325320
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details