TE Connectivity Ring Terminals & Spade Terminals 325308

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 30.391 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 77.47 MM  [3.05 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 30.391 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 77.47 MM  [3.05 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325308 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325308
Ring Terminals & Spade Terminals 325308
Body Features Inspection Slot : Yes Weight per Piece (G) : 30.391 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 77.47 MM  [3.05 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 30.391

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.63 MM  [.458 INCH ]
  • Overall Product Length : 77.47 MM  [3.05 INCH ]
  • Tongue Thickness : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : 50 - 60
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - 325308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
325308
Terminals 325308
Terminals TERMINAL AMPOWER 1/0 0

Terminals TERMINAL AMPOWER 1/0 0

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 325308 325308
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details