TE ConnectivityRing Terminals & Spade Terminals325304
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 20.191
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.63 MM [.581 INCH ] Overall Product Length : 50.04 MM [1.97 INCH ] Stud Diameter : 11.51 MM [.453 INCH ] Tongue Thickness : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Sealable : No Stud Size : 7/16
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 20.191
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.63 MM [.581 INCH ] Overall Product Length : 50.04 MM [1.97 INCH ] Stud Diameter : 11.51 MM [.453 INCH ] Tongue Thickness : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Sealable : No Stud Size : 7/16
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Inspection Slot : Yes Weight per Piece (G) : 20.191
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.63 MM [.581 INCH ] Overall Product Length : 50.04 MM [1.97 INCH ] Stud Diameter : 11.51 MM [.453 INCH ] Tongue Thickness : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Sealable : No Stud Size : 7/16
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Inspection Slot : Yes
Weight per Piece (G) : 20.191
Configuration Features
Number of Holes : 1
Terminal Angle (DEG) : 180
Contact Features
Barrel Type : Closed
Military Part Class : Class II
Ring & Spade Terminal Type : Rectangular Tongue
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 11.63 MM [.581 INCH ]
Overall Product Length : 50.04 MM [1.97 INCH ]
Stud Diameter : 11.51 MM [.453 INCH ]
Tongue Thickness : 2.54 MM [.1 INCH ]
Wire Size (MMSQ) : 50 - 60
Wire Size (AWG) : 0
Wire Size (CMA) : 83700 - 119500
Industry Standards
Government Qualified : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Heavy Duty : No
Other
Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features
Packaging Method : Box
Packaging Quantity : 50
Product Type Features
Sealable : No
Stud Size : 7/16
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]