Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Usage Conditions
CONN RING CIRC 10-12AWG #10
TE Connectivity 324918 Ring Terminal
TE Connectivity 324918 Ring Terminal
TE Connectivity 324918 Ring Terminal
| TE Connectivity | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 324918 | 324918 | A27282-ND | 6692169P | 6692169 | 324918 | 70082830 |
| Product Name | Ring Terminals | TERMINAL,PIDG R 12-10 10 | Terminals - Ring Connectors | Ring Terminals | Ring Terminals | Terminals | Terminal, Ring Tongue; RING-041; Copper; 12-10 AWG; 300 VAC; 10; PIDG; Tin |
| Material | Tin | Copper | Copper; Copper | Copper |