Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 1.052" (26.72mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Yellow Insulated Crimp Terminal, 10-12 AWG, 300V, Copper/Tin Product overview: 324915 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324915 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CONN RING CIRC 10-12AWG #8 CRIMP
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27278-ND | 324915 | 392-324915 | 97B1552 | 792-324915 | |
| Product Name | Connectors, Interconnects Terminals Ring Connectors | Ring Connectors | 300V Electronic Connector | Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity | CONN RING CIRC 10-12AWG #8 CRIMP | |
| Termination | Crimp | Crimp | Crimp | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging | |||
| Contact Size (AWG) | 10 to 12 AWG | ? to 10 AWG |